☰
BD12IA5WEFJ-E2
BD12IA5WEFJ-E2
Active
Description:  IC REG LINEAR 1.2V 500MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.66000
In Stock: 24080
BD12IA5WEFJ-E2 vs BD18IA5WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.2V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 500mA
0.6V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
0.25 mA
0.25 mA
Current - Supply (Max)
500 μA
500 μA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
8-HTSOP-J