☰
BD00HA3WEFJ-E2
BD00HA3WEFJ-E2
Active
Description:  IC REG LIN POS ADJ 300MA 8HTSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.87000
In Stock: 13040
BD00HA3WEFJ-E2 vs BD00KA5WF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
8V
5.5V
Voltage - Output (Min/Fixed)
1.5V
1V
Voltage - Output (Max)
7V
4V
Voltage Dropout (Max)
0.9V @ 300mA
0.2V @ 200mA
Current - Output
300mA
500mA
Current - Quiescent (Iq)
0.6 mA
550 μA
Current - Supply (Max)
900 μA
550 μA
PSRR
-
50dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-HTSOP-J
8-SOP