☰
BAJ6DD0WT
BAJ6DD0WT
Active
Description:  IC REG LINEAR 16V 2A TO220-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BAJ6DD0WT Datasheet
History Price: $2.18366
In Stock: 26400
BAJ6DD0WT vs BAJ0CC0FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
16V
10V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 2A
-
Current - Output
2A
1A
Current - Quiescent (Iq)
120 μA
2.5 mA
Current - Supply (Max)
-
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220FP-5
TO-252