Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA8522RF-E2
BA8522RF-E2
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 2 CIRCUIT 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA8522RF-E2 Datasheet
History Price: $0.57000
In Stock: 36875
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA8522RF-E2 vs BA82904YFVM-CTR
Part No
BA8522RF-E2
BA82904YFVM-CTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
3V/μs
0.2V/μs
Gain Bandwidth Product
6 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
20 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
5.5mA
500μA
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
3 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SOP
8-MSOP