Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA78M06FP-E2
BA78M06FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 6V 500MA TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA78M06FP-E2 Datasheet
History Price: $0.97000
In Stock: 14110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA78M06FP-E2 vs BA70BC0FP-E2
Part No
BA78M06FP-E2
BA70BC0FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
21V
16V
Voltage - Output (Min/Fixed)
6V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
-
Current - Output
500mA
1A
Current - Quiescent (Iq)
6 mA
0.5 mA
Current - Supply (Max)
800 μA
900 μA
PSRR
74dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-3
TO-252