☰
BA7809FP-E2
BA7809FP-E2
Active
Description:  IC REG LINEAR 9V 1A TO252-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA7809FP-E2 Datasheet
History Price: $1.25000
In Stock: 4350
BA7809FP-E2 vs BA7809CP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
26V
Voltage - Output (Min/Fixed)
9V
9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
2V @ 1A (Typ)
Current - Output
1A
1A
Current - Quiescent (Iq)
8 mA
8 mA
Current - Supply (Max)
800 μA
800 μA
PSRR
64dB (120Hz)
64dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Cropped Leads
Supplier Device Package
TO-252-3
TO-220CP-3