Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Multiplexer/Demultiplexer Circuit
2:1
3:1
On-State Resistance (Max)
400Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
4.5V ~ 13V
Voltage - Supply, Dual (V?
-
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.213", 5.40mm Width)
8-SIP
Supplier Device Package
24-SOP
8-SIP