Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6908F-E2
BA6908F-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-14V 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6908F-E2 Datasheet
History Price: $1.85000
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6908F-E2 vs BA6859AFP-YE2
Part No
BA6908F-E2
BA6859AFP-YE2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Logic
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
700mA
-
Voltage - Supply
3V ~ 14V
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.173", 4.40mm Width)
-
Supplier Device Package
8-SOP
-