☰
BA6901F-E2
BA6901F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4V-28V 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6901F-E2 Datasheet
History Price: $2.25000
In Stock: 34610
BA6901F-E2 vs BA6288FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Low Side (2)
Half Bridge (2)
Interface
PWM
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Controller
General Purpose
Current - Output
-
1A
Voltage - Supply
4V ~ 28V
3.5V ~ 15V
Voltage - Load
-
0V ~ 15V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
16-SSOP-A