Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6849FS-E2
BA6849FS-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRVR 4.25V-5.5V 24SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6849FS-E2 Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6849FS-E2 vs BA6222
Part No
BA6849FS-E2
BA6222
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1.3A
2A
Voltage - Supply
4.25V ~ 5.5V
8V ~ 18V
Voltage - Load
3V ~ 15V
8V ~ 18V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOP (0.213", 5.40mm Width)
10-SIP Exposed Tab
Supplier Device Package
24-SSOP-A
10-HSIP