☰
BA6846FV-E2
BA6846FV-E2
Not For New Designs
Description:  IC MTR DRV BIPOLAR 2.7-9V 14SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6846FV-E2 Datasheet
History Price: $2.25000
In Stock: 44765
BA6846FV-E2 vs BA6664FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
500mA
840mA
Voltage - Supply
2.7V ~ 9V
4.5V ~ 5.5V
Voltage - Load
2.7V ~ 9V
3V ~ 14V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
14-SSOP-B
28-HSOP-M