☰
BA6846FV-E2
BA6846FV-E2
Not For New Designs
Description:  IC MTR DRV BIPOLAR 2.7-9V 14SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6846FV-E2 Datasheet
History Price: $2.25000
In Stock: 44765
BA6846FV-E2 vs BA6235F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (4)
-
Interface
Parallel
-
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
500mA
-
Voltage - Supply
2.7V ~ 9V
1.8V ~ 5V
Voltage - Load
2.7V ~ 9V
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
8-SOP