☰
BA6845FS-E2
BA6845FS-E2
Active
Description:  IC MTR DRV BIPOLR 2.7-9V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6845FS-E2 Datasheet
History Price: $2.63000
In Stock: 10770
BA6845FS-E2 vs BA6840BFP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
1A
1.3A
Voltage - Supply
2.7V ~ 9V
4.25V ~ 5.5V
Voltage - Load
2.7V ~ 9V
3V ~ 15V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
16-SSOP-A
28-HSOP-M