Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6845FS-E2
BA6845FS-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLR 2.7-9V 16SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6845FS-E2 Datasheet
History Price: $2.63000
In Stock: 10770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6845FS-E2 vs BA6423AF-E2
Part No
BA6845FS-E2
BA6423AF-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Logic
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1A
1A
Voltage - Supply
2.7V ~ 9V
6V ~ 28V
Voltage - Load
2.7V ~ 9V
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-A
8-SOP