☰
BA6845FS-E2
BA6845FS-E2
Active
Description:  IC MTR DRV BIPOLR 2.7-9V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6845FS-E2 Datasheet
History Price: $2.63000
In Stock: 10770
BA6845FS-E2 vs BA6406F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge
Interface
Parallel
-
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1A
-
Voltage - Supply
2.7V ~ 9V
4V ~ 28V
Voltage - Load
2.7V ~ 9V
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP-A
8-SOP