Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6506F-GE2
BA6506F-GE2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4V-28V 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6506F-GE2 Datasheet
History Price: $0.95000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6506F-GE2 vs BA6868FM-E2
Part No
BA6506F-GE2
BA6868FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Low Side (2)
Half Bridge (2)
Interface
On/Off
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
Fan Controller
General Purpose
Current - Output
-
1.8A
Voltage - Supply
4V ~ 28V
4.5V ~ 6V
Voltage - Load
-
4V ~ 12V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
8-SOP
28-HSOP-M