BA6424AFS-E2
BA6424AFS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6V-28V 16SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $2.10600
In Stock: 10700
BA6424AFS-E2 vs BA6868FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
1.8A
Voltage - Supply
6V ~ 28V
4.5V ~ 6V
Voltage - Load
6V ~ 28V
4V ~ 12V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
16-SSOP-A
28-HSOP-M