BA6418N
BA6418N
Obsolete
Description:  IC MOTOR DRIVER 4.5V-15V 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6418N Datasheet
History Price: Obsolete
In Stock: 48500
BA6418N vs BA6222
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
700mA
2A
Voltage - Supply
4.5V ~ 15V
8V ~ 18V
Voltage - Load
4.5V ~ 15V
8V ~ 18V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
9-SIP
10-SIP Exposed Tab
Supplier Device Package
9-SIP
10-HSIP