☰
BA6285FP-E2
BA6285FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-15V 24HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6285FP-E2 Datasheet
History Price: $4.38000
In Stock: 14865
BA6285FP-E2 vs BA6254FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC), Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
-
Interface
Logic
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1A
1A
Voltage - Supply
4.5V ~ 15V
-20V ~ -6V
Voltage - Load
4.5V ~ 15V
-20V ~ -6V
Operating Temperature
-20 ℃ ~ 75 ℃
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HSOP
16-SSOP-A