BA6247FP-YE2
BA6247FP-YE2
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 25HSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.07000
In Stock: 25300
BA6247FP-YE2 vs BA6849FS-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
1.3A
Voltage - Supply
-
4.25V ~ 5.5V
Voltage - Load
-
3V ~ 15V
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
24-SSOP-A