BA6247FP-YE2
BA6247FP-YE2
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 25HSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.07000
In Stock: 25300
BA6247FP-YE2 vs BA6664FM-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
Media Player
Current - Output
-
840mA
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
3V ~ 14V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
-
28-HSOP-M