Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6247FP-YE2
BA6247FP-YE2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 8V-18V 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6247FP-YE2 Datasheet
History Price: $6.07000
In Stock: 25300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6247FP-YE2 vs BA6506F-GE2
Part No
BA6247FP-YE2
BA6506F-GE2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Controller - Commutation, Direction Management
Output Configuration
-
Pre-Driver - Low Side (2)
Interface
-
On/Off
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
Fan Controller
Current - Output
-
-
Voltage - Supply
-
4V ~ 28V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
8-SOP