☰
BA6247
BA6247
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 10HSIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6247 Datasheet
History Price: Obsolete
In Stock: 35360
BA6247 vs BA6849FS-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
1A
1.3A
Voltage - Supply
8V ~ 18V
4.25V ~ 5.5V
Voltage - Load
8V ~ 18V
3V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP Exposed Tab
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
10-HSIP
24-SSOP-A