Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6209
BA6209
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6V-18V 10HSIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6209 Datasheet
History Price: Active
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6209 vs BA6920FP-YE2
Part No
BA6209
BA6920FP-YE2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
On/Off
Technology
CMOS
Bipolar
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
1.6A
1A
Voltage - Supply
6V ~ 18V
6.5V ~ 34V
Voltage - Load
6.6V ~ 7.2V
6.5V ~ 34V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
10-SIP Exposed Tab
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
10-HSIP
25-HSOP