☰
BA6208F-E2
BA6208F-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 500MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6208F-E2 Datasheet
History Price: Obsolete
In Stock: 9270
BA6208F-E2 vs BA6896FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose, Voltage Regulators
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
500mA
50mA
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 15V
6V ~ 14V
Voltage - Load
4.5V ~ 15V
6V ~ 14V
Operating Temperature
-20 ℃ ~ 60 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
-
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
8-SOP
28-HSOP-M