☰
BA5961FV-E2
BA5961FV-E2
Obsolete
Description:  IC MOTOR DRVR 4.3V-13.5V 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5961FV-E2 Datasheet
History Price: Obsolete
In Stock: 31680
BA5961FV-E2 vs BA5835FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Parallel
-
Technology
-
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
-
-
Voltage - Supply
4.3V ~ 13.5V
-
Voltage - Load
4.3V ~ 13.5V
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-LSSOP (0.240", 6.10mm Width)
-
Supplier Device Package
20-SSOP
-