BA5956FM-E2
BA5956FM-E2
Obsolete
Description:  IC HALF BRIDGE DRIVER 36HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5956FM-E2 Datasheet
History Price: Obsolete
In Stock: 40700
BA5956FM-E2 vs BA5947FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge (10)
Half Bridge (8)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
13mA
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 14V
6V ~ 13.2V
Voltage - Load
-
4.4V ~ 5.6V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature, UVLO
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
36-HSOP-M
28-HSOP-M