Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BA5956FM-E2
BA5956FM-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 36HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA5956FM-E2 Datasheet
History Price: Obsolete
In Stock: 40700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA5956FM-E2 vs BA5929FP-E2
Part No
BA5956FM-E2
BA5929FP-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Half Bridge (10)
Half Bridge (6)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
-
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 14V
4.3V ~ 13.2V
Voltage - Load
-
9.5V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature, UVLO
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
36-HSOP-M
25-HSOP