☰
BA5826FP-E2
BA5826FP-E2
Not For New Designs
Description:  IC HALF BRIDGE DRIVER 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA5826FP-E2 Datasheet
History Price: $3.94000
In Stock: 39860
BA5826FP-E2 vs BA5983FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Half Bridge (8)
Half Bridge (8)
Applications
DC Motors, General Purpose, Voltage Regulators
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Bipolar
Bipolar
Rds On (Typ)
-
-
Current - Output / Channel
-
1A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 9V
4.3V ~ 13.2V
Voltage - Load
5V
6V
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
28-HSOP-M