Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA50BC0T
BA50BC0T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 1A TO220FP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA50BC0T Datasheet
History Price: $2.62000
In Stock: 26710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA50BC0T vs BA50BB2RF-E2
Part No
BA50BC0T
BA50BB2RF-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 150mA
Current - Output
1A
200mA
Current - Quiescent (Iq)
0.5 mA
0.8 mA
Current - Supply (Max)
900 μA
1.4 mA
PSRR
-
63dB (120Hz)
Control Features
-
Enable, Reset
Protection Features
Over Current, Over Temperature
Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Full Pack
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-220FP
8-SOP