Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA4584FV-E2
BA4584FV-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BA4584FV-E2 Datasheet
History Price: $1.35000
In Stock: 23945
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA4584FV-E2 vs BA4560FVM-GTR
Part No
BA4584FV-E2
BA4560FVM-GTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
5V/μs
4V/μs
Gain Bandwidth Product
5 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
50 nA
Voltage - Input Offset
300 μV
500 μV
Current - Supply
12mA
4mA
Current - Output / Channel
50 mA
25 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
32 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
14-SSOP-B
8-MSOP