☰
BA4560RFV-E2
BA4560RFV-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $0.81000
In Stock: 33120
BA4560RFV-E2 vs BA4560N
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
4V/μs
4V/μs
Gain Bandwidth Product
4 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
50 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3mA
-
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-LSSOP (0.173", 4.40mm Width)
8-SIP
Supplier Device Package
8-SSOP-B
8-SIP