☰
BA4558RFVT-E2
BA4558RFVT-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.72000
In Stock: 43080
BA4558RFVT-E2 vs BA4580RFVT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
1V/μs
4V/μs
Gain Bandwidth Product
2 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
100 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3mA
6mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
30 V
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP-B
8-TSSOP-B