☰
BA4558RF-E2
BA4558RF-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA4558RF-E2 Datasheet
History Price: $0.80000
In Stock: 7100
BA4558RF-E2 vs BA4510FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
2 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
80 nA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
3mA
5mA
Current - Output / Channel
10 mA
10 mA
Voltage - Supply Span (Min)
8 V
2 V
Voltage - Supply Span (Max)
30 V
7 V
Operating Temperature
-40 ℃ ~ 105 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SSOP-B