☰
BA3474F-E2
BA3474F-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3474F-E2 Datasheet
History Price: $2.92000
In Stock: 45190
BA3474F-E2 vs BA3131FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
General Purpose
Audio
Number of Circuits
4
2
Output Type
-
-
Slew Rate
10V/μs
1.2V/μs
Gain Bandwidth Product
4 MHz
2.6 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
50 nA
Voltage - Input Offset
1.5 mV
500 μV
Current - Supply
8mA
4.9mA
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
3 V
6 V
Voltage - Supply Span (Max)
36 V
16 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
14-SOP
20-SSOP-A