☰
BA33DD0WT
BA33DD0WT
Active
Description:  IC REG LINEAR 3.3V 2A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA33DD0WT Datasheet
History Price: $3.49000
In Stock: 23760
BA33DD0WT vs BA3257FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
25V
14V
Voltage - Output (Min/Fixed)
3.3V
1.25V (3.3V)
Voltage - Output (Max)
-
12.7V
Voltage Dropout (Max)
0.7V @ 2A
1.3V @ 1A, 1.3V @ 1A
Current - Output
2A
1A, 1A
Current - Quiescent (Iq)
120 μA
3 mA
Current - Supply (Max)
-
5 mA
PSRR
55dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220FP
TO-252-5