Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Voltage - Input (Max)
16V
14V
Voltage - Output (Min/Fixed)
1.267V (3.3V)
1.25V (3.3V)
Voltage - Output (Max)
5V
12.7V
Voltage Dropout (Max)
0.5V @ 500mA, 0.5V @ 200mA
1.3V @ 1A, 1.3V @ 1A
Current - Output
1A, 500mA
1A, 1A
Current - Quiescent (Iq)
0.8 mA
3 mA
Current - Supply (Max)
1.4 mA
5 mA
PSRR
58dB (120Hz), 55dB (120Hz)
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252, (D-Pak)
TO-252-5