BA3121N
BA3121N
Obsolete
Description:  IC AMP CLASS AB STEREO 8SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3121N Datasheet
History Price: Obsolete
In Stock: 15100
BA3121N vs BA3430F-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4V ~ 18V
7V ~ 18V
Features
-
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
8-SIP
24-SOP
Package / Case
8-SIP
24-SOIC (0.213", 5.40mm Width)