Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
Open Collector
Open Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
2mA
2mA
Propagation Delay (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-VFQFN
14-LSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-VQFN (4x4)
14-SSOP-B