☰
BA2115FVM-TR
BA2115FVM-TR
Active
Description:  IC AUDIO 2 CIRCUIT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.97000
In Stock: 17400
BA2115FVM-TR vs BA2115F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Audio
Audio
Number of Circuits
2
2
Output Type
-
-
Slew Rate
4V/μs
4V/μs
Gain Bandwidth Product
12 MHz
12 MHz
-3db Bandwidth
-
-
Current - Input Bias
150 nA
150 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
3.5mA
3.5mA
Current - Output / Channel
90 mA
90 mA
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
14 V
14 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SOP