☰
BA2115F-E2
BA2115F-E2
Active
Description:  IC AUDIO 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2115F-E2 Datasheet
History Price: $0.94000
In Stock: 24090
BA2115F-E2 vs BA2902SFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
4V/μs
0.2V/μs
Gain Bandwidth Product
12 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
150 nA
20 nA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
3.5mA
700μA
Current - Output / Channel
90 mA
30 mA
Voltage - Supply Span (Min)
2 V
3 V
Voltage - Supply Span (Max)
14 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
14-SSOP-B