☰
BA18BC0WFP-E2
BA18BC0WFP-E2
Active
Description:  IC REG LINEAR 1.8V 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.87000
In Stock: 18800
BA18BC0WFP-E2 vs BA18BC0T
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
1.8V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
0.5 mA
0.5 mA
Current - Supply (Max)
900 μA
900 μA
PSRR
55dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-3 Full Pack
Supplier Device Package
TO-252-5
TO-220FP