Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA18BC0FP-E2
BA18BC0FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 1A TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA18BC0FP-E2 Datasheet
History Price: $1.81000
In Stock: 9040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA18BC0FP-E2 vs BA178M09T
Part No
BA18BC0FP-E2
BA178M09T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
24V
Voltage - Output (Min/Fixed)
1.8V
9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.5 mA
4.5 mA
Current - Supply (Max)
900 μA
6 mA
PSRR
-
67dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Full Pack
Supplier Device Package
TO-252
TO-220FP