☰
BA17820FP-E2
BA17820FP-E2
Active
Description:  IC REG LINEAR 20V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $0.60300
In Stock: 33590
BA17820FP-E2 vs BA18BC0FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
33V
16V
Voltage - Output (Min/Fixed)
20V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
-
Current - Output
1A
1A
Current - Quiescent (Iq)
4.5 mA
0.5 mA
Current - Supply (Max)
6 mA
900 μA
PSRR
60dB (120Hz)
-
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
TO-252