☰
BA15T
BA15T
Active
Description:  IC REG LINEAR 15V 1A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA15T Datasheet
History Price: Active
In Stock: 39100
BA15T vs BA178M05FP-E2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
15V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.5 mA
4.5 mA
Current - Supply (Max)
900 μA
6 mA
PSRR
55dB (120Hz)
78dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220FP
TO-252