☰
BA15DD0WT
BA15DD0WT
Active
Description:  IC REG LINEAR 1.5V 2A TO220FP-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA15DD0WT Datasheet
History Price: $2.18366
In Stock: 12560
BA15DD0WT vs BA17812CP-E2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
27V
Voltage - Output (Min/Fixed)
1.5V
12V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 2A
2V @ 1A (Typ)
Current - Output
2A
1A
Current - Quiescent (Iq)
120 μA
4.5 mA
Current - Supply (Max)
-
6 mA
PSRR
55dB (120Hz)
63dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5 Full Pack
TO-220-3 Cropped Leads
Supplier Device Package
TO-220FP-5
TO-220CP-3