Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA15532F-E2
BA15532F-E2
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 2 CIRCUIT 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA15532F-E2 Datasheet
History Price: $1.61000
In Stock: 47870
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA15532F-E2 vs BA14741F-E2
Part No
BA15532F-E2
BA14741F-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
8V/μs
1V/μs
Gain Bandwidth Product
20 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
60 nA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
8mA
3mA
Current - Output / Channel
38 mA
20 mA
Voltage - Supply Span (Min)
6 V
4 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-20 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
14-SOP