☰
BA14741F-E2
BA14741F-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA14741F-E2 Datasheet
History Price: $1.63000
In Stock: 3680
BA14741F-E2 vs BA10324AF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
1V/μs
0.2V/μs
Gain Bandwidth Product
2 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
20 nA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
3mA
600μA
Current - Output / Channel
20 mA
35 mA
Voltage - Supply Span (Min)
4 V
3 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
14-SOP