☰
BA10T
BA10T
Not For New Designs
Description:  IC REG LINEAR 10V 1A TO220FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10T Datasheet
History Price: $2.29000
In Stock: 4000
BA10T vs BA178M07FP-E2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
22V
Voltage - Output (Min/Fixed)
10V
7V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
2.5 mA
4.5 mA
Current - Supply (Max)
5 mA
6 mA
PSRR
55dB (120Hz)
71dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220FP
TO-252