☰
BA00AST
BA00AST
Not For New Designs
Description:  IC REG LIN POS ADJ 1A TO220-5 FP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA00AST Datasheet
History Price: $1.45804
In Stock: 24560
BA00AST vs BA00ASFP-E2
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
1.225V
1.225V
Voltage - Output (Max)
25V
25V
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
2.5 mA
2.5 mA
Current - Supply (Max)
5 mA
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220-5 Full-Pak
TO-252-5